Prices starting from US$54.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$66.53 |
47
|
Buy Now | |
RS Americas | US$58.17 |
158
|
Buy Now | |
TE Store | US$61.13 |
144
|
Buy Now | |
Rapid Electronics | US$138.04 |
127
|
Buy Now | |
Chip One Stop | US$68.10 |
127
|
Buy Now | |
Distrelec | US$98.67 |
127
|
Buy Now | |
Newark Electronics | US$61.32 |
47
|
Buy Now | |
element14 | US$61.42 |
47
|
Buy Now | |
Avnet America | US$54.80 |
-
|
Buy Now | |
Boersig | US$81.30 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Body Style | Tee |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Comment | Comparable UG/U Connector: 274A |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Type | BNC |
Sealable | No |
Grade | Commercial |
Isolated Ground | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Adapter, BNC, Jack-Plug-Jack, Brass, Beryllium Copper, Gold (30), Teflon, Brass | TE Connectivity 221543-2 | RS Americas |
T-ADAPTER, SERIES BNC REPKG Connector Interface Adapter Type: In-Series Adapter Body Orientation: Tee Side A Interface: BNC Side A Gender: Jack Side B Interface: BNC In-Series Adapter Tee BNC Jack | Connector Adapters & Connector Saver | Part Number: 221543-2 | Internal Number: 221543-2 | TE Connectivity | TE Store |
RF Adapters-Tee TEE JACK-PLUG-JACK | Rapid Electronics |
TE Connectivity - AMP Adapter T-Type BNC Plug - 2x BNC Socket | Distrelec |
Bnc Tee Adapter, 1 X Jack-1 X Plug/Jack | Newark Electronics |
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK | element14 |
Conn BNC Adapter RCP/PL/RCP 50Ohm T Style Gold Bulk | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack Plug |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Product Range | - |
Shelf Depth | 380mm |
---|---|
Shelf Width | 710mm |
Shelf Material | Plastic |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 221543-2?
Additional datasheets, footprints and schematics for 221543-2 are listed on our Part Details page. You can also find images and similar parts to 221543-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221543-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221543-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221543-2 fall under?
The 221543-2 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 221543-2 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221543-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 221543-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221543-2 have stock available?
Authorised distributors including RS Americas, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 221543-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221543-2 often in real-time on the comparison pages.
What if I can't find stock of 221543-2?
You can fill out our help required form which you can use to request a quote for 221543-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.