Status: | Unknown |
---|---|
Series: | 2214S Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | 2214S Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 600V |
Status: | Unknown |
---|---|
Series: | 2214S Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 8Contacts |
Connector Mounting | Through Hole Mount |
Product Range | 2214S Series |
Gender | Receptacle |
RoHS Compliant | Yes |
SOCKET, PCB, 2 ROW, VERT, 8WAY | element14 |
Socket, Pcb, 2 Row, Vertical, 8 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 2214S-08SG-85?
Additional datasheets, footprints and schematics for 2214S-08SG-85 are listed on our Part Details page. You can also find images and similar parts to 2214S-08SG-85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2214S-08SG-85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2214S-08SG-85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2214S-08SG-85 fall under?
The 2214S-08SG-85 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2214S-08SG-85 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2214S-08SG-85 you can contact the distributor directly for product support, shipping queries etc.
Is the 2214S-08SG-85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2214S-08SG-85 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2214S-08SG-85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2214S-08SG-85 often in real-time on the comparison pages.
What if I can't find stock of 2214S-08SG-85?
You can fill out our help required form which you can use to request a quote for 2214S-08SG-85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.