Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 2214BR Series |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | 2214BR Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Conn, R/A Rcpt, 50Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2214BR-50G?
Additional datasheets, footprints and schematics for 2214BR-50G are listed on our Part Details page. You can also find images and similar parts to 2214BR-50G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2214BR-50G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2214BR-50G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2214BR-50G fall under?
The 2214BR-50G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2214BR-50G when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2214BR-50G you can contact the distributor directly for product support, shipping queries etc.
Is the 2214BR-50G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2214BR-50G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2214BR-50G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2214BR-50G often in real-time on the comparison pages.
What if I can't find stock of 2214BR-50G?
You can fill out our help required form which you can use to request a quote for 2214BR-50G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.