2213SM-40G-TB Connectors by Multicomp

CONNECTOR HEADER 40POS 2.54MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
3,973
in stock
Buy Now
Logo for element14
element14
from US$1.08
3,973
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
400
in stock
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 40Contacts
Gender Header
Product Range -
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2019)


2213SM-40G-TB Pin Headers by Multicomp Pro

CONNECTOR, HEADER, 40POS, 2.54MMContact

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 40Contacts
Gender Header
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

CONNECTOR, HEADER, 40POS, 2.54MM | element14
Conn, Header, 40Pos, 2Row, 2.54Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2213SM-40G-TB?

Additional datasheets, footprints and schematics for 2213SM-40G-TB are listed on our Part Details page. You can also find images and similar parts to 2213SM-40G-TB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2213SM-40G-TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213SM-40G-TB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2213SM-40G-TB fall under?

The 2213SM-40G-TB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2213SM-40G-TB when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2213SM-40G-TB you can contact the distributor directly for product support, shipping queries etc.

Is the 2213SM-40G-TB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2213SM-40G-TB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2213SM-40G-TB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2213SM-40G-TB often in real-time on the comparison pages.

What if I can't find stock of 2213SM-40G-TB?

You can fill out our help required form which you can use to request a quote for 2213SM-40G-TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay