Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 600V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Header |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2213R-22G?
Additional datasheets, footprints and schematics for 2213R-22G are listed on our Part Details page. You can also find images and similar parts to 2213R-22G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213R-22G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213R-22G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213R-22G fall under?
The 2213R-22G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213R-22G when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213R-22G you can contact the distributor directly for product support, shipping queries etc.
Is the 2213R-22G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213R-22G have stock available?
There is no stock from authorised distributors for 2213R-22G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213R-22G often in real-time on the comparison pages.
What if I can't find stock of 2213R-22G?
You can fill out our help required form which you can use to request a quote for 2213R-22G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.