Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Header, 10Pos, R/A, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, R/A, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 2213R-10G-SM-7576APR?
Additional datasheets, footprints and schematics for 2213R-10G-SM-7576APR are listed on our Part Details page. You can also find images and similar parts to 2213R-10G-SM-7576APR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213R-10G-SM-7576APR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213R-10G-SM-7576APR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213R-10G-SM-7576APR fall under?
The 2213R-10G-SM-7576APR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213R-10G-SM-7576APR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213R-10G-SM-7576APR you can contact the distributor directly for product support, shipping queries etc.
Is the 2213R-10G-SM-7576APR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213R-10G-SM-7576APR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2213R-10G-SM-7576APR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213R-10G-SM-7576APR often in real-time on the comparison pages.
What if I can't find stock of 2213R-10G-SM-7576APR?
You can fill out our help required form which you can use to request a quote for 2213R-10G-SM-7576APR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.