Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 1.31mm², 30 – 16AWG |
Current Rating (Max) | 8A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Mounting Angle | Straight |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Terminal Block, Pluggable, 4Pos, 16Awg Rohs Compliant: Yes |Te Connectivity 2213936-4 | Newark Electronics |
Pluggable Terminal Block Connector 4 Position 3.5mm Screw Straight 8A | Avnet America |
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG | element14 |
Special Order: SMT TB SCREW RECEPTACLE, 3.5MM, 4 POS Terminal Block Connector Type: Receptacle Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Number of Rows: 1 Receptacle 4 .138" 3.5 mm | Surface Mount Tb Receptacle | Part Number: 2213936-4 | Internal Number: 2213936-4 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213936-4?
Additional datasheets, footprints and schematics for 2213936-4 are listed on our Part Details page. You can also find images and similar parts to 2213936-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213936-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213936-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213936-4 fall under?
The 2213936-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2213936-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213936-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213936-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213936-4 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 2213936-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213936-4 often in real-time on the comparison pages.
What if I can't find stock of 2213936-4?
You can fill out our help required form which you can use to request a quote for 2213936-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.