2213929-8

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2213929-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2213929-8
Series Information for 2213929-8 - TE Connectivity
  • Status: Active
  • Product Code: L836
  • Global Product Line: K24
  • GPL Description: Industrial

Description

Z35 MINI LED HDR 19*19 (B) CSK

Specifications

LED Family:
Citizen CLU710, Citizen CLU711
Optics Alignment:
No
Number of Positions:
2
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
3A
Operating Voltage:
60VDC
Current Rating (Max):
3A
Housing Material:
PBT GF
Circuit Application:
Power
Enables Zhaga Compatibility:
Zhaga Inspired
LED Manufacturer:
Citizen
Programmable:
No
Driver on Board:
No
Connector System:
Wire-to-Component
Product Type:
LED Holder
Sealable:
No
COB Substrate Thickness:
1mm
Dimmable:
No
Termination Method to Wire & Cable:
Poke-In
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Holder for COB LEDs 19 x 19mm LED Board Countersunk Screw
Avnet Europe
Holder for COB LEDs 19 x 19mm LED Board Countersunk Screw