Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Family | Samsung LC040B, Lumileds 1203, Lumileds 1202 |
---|---|
Optics Alignment | No |
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Samsung, NICHIA, Lumileds |
Connector & Contact Terminates To | Printed Circuit Board |
Dimmable | No |
Driver on Board | No |
Product Type | LED Holder |
COB Substrate Thickness | 1mm |
Programmable | No |
Thermal Protection | No |
Sealable | No |
Connector System | Wire-to-Component |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Z35 Mini Led Holder 16*19 Countersink | Future Electronics |
Holder for Lumileds 1202/Lumileds 1203/Samsung LC040B LEDs 16 x 19mm LED Board Countersunk Screw | Avnet America |
Z35 MINI LED HOLDER 16*19 CSK Compatible LED: Lumileds L2C5-XXXX1203E0900 Nichia NFCWL036B-V1M3 Nichia NFCWL060B-V1 Lumileds L2C5-XXXX1202E0900 Nichia NFCLL060B-V1 Lighting Connector Features Included: No Thermal Protection Not Dimmable No Driver on Board Not Programmable Zhaga Inspired Not Optic Compatible Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Lumileds L2C5-XXXX1203E0900 Thermal Protection | Mini Led Holders Z35 | Part Number: 2213929-6 | Internal Number: 2213929-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213929-6?
Additional datasheets, footprints and schematics for 2213929-6 are listed on our Part Details page. You can also find images and similar parts to 2213929-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213929-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213929-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213929-6 fall under?
The 2213929-6 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213929-6 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213929-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213929-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213929-6 have stock available?
Authorised distributors including Future Electronics, Avnet America and TE Store have stock available or on a lead time for 2213929-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213929-6 often in real-time on the comparison pages.
What if I can't find stock of 2213929-6?
You can fill out our help required form which you can use to request a quote for 2213929-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.