Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.04
|
No stock
|
Buy Now | |
Future Electronics
from US$6.01
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$7.97
|
-
|
Buy Now | |
Boersig
from US$10.18
|
-
|
Buy Now | |
TTI Europe
from US$7.82
|
-
|
Buy Now | |
TE Store
from US$9.35
|
-
|
Buy Now | |
Farnell
from US$9.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rotatable | No |
---|---|
Number of Positions | 7 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Wire Size | 18 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Sealable | Yes |
Lighting Product Type | Connector |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Lighting Cable 480 V 15 A 105 â–‘C 3/4 Receptacle Assembly Dimmable Photocontrol | Future Electronics |
Rcpt Assy,dimmable Photocontrol,105C,3/4 |Amp Te Connectivity 2213899-4 | Newark Electronics |
Cable Assembly Discrete Wire 0.305m 14-18AWG 7POS Wire to Board RCP Box | Avnet America |
DIMMABLE PHOTOCONTROL 105C 3/4 | TTI Europe |
Special Order: RCPT ASSY,DIMMABLE PHOTOCONTROL,105C,3/4 Lighting Product Type: Connector Lighting Connector Features Included: Not Rotatable Connector System: Wire-to-Component Number of Positions: 7 Sealable: Yes Connector Not Rotatable Wire-to-Component 7 | Street Lighting Receptacle | Part Number: 2213899-4 | Internal Number: 2213899-4 | TE Connectivity | TE Store |
RCPT ASSY DIMMABLE PHOTOCONTROL105C | Farnell |
Where can I find additional details, specifications and documents for a 2213899-4?
Additional datasheets, footprints and schematics for 2213899-4 are listed on our Part Details page. You can also find images and similar parts to 2213899-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213899-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213899-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213899-4 fall under?
The 2213899-4 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213899-4 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213899-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213899-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213899-4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 2213899-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213899-4 often in real-time on the comparison pages.
What if I can't find stock of 2213899-4?
You can fill out our help required form which you can use to request a quote for 2213899-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.