2213831-1 Part Information

Details for 2213831-1 by TE Connectivity

Connectors>Lighting Connectors>Solid State Lighting>Zhaga Book 18 Street Light Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 4
Keyed Yes
Vented No
Contact Current Rating (Max) 1.5A
Connector Diameter 75.2mm
Product Height 19.3mm
Housing Color Gray
Agency & Standard Zhaga
Connector Mounting Type Board Mount
Connector & Contact Terminates To Printed Circuit Board
Lighting Product Type Connector
Sealable Yes
IP Dust Sealing Level 6
Operating Temperature Range -40 – 90°C, -40 – 190°F
IP Water Sealing Level 6
RoHS Compliant Not reviewed for solder process capability
Status: Active
Product Code: X538
Global Product Line: Z23
GPL Description: Industrial

Alternative Part Descriptions

  • BASE, 80MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes | Newark Electronics
  • LUMAWISE 80 mm Base Assembly SR Modul Accessory | Future Electronics EMEA
  • ASSEM., 80MM LUMAWISE ENDURANCE S MODULE | Avnet America
  • LUMAWISE Endurance S, Solid State Lighting Conn, 80mm Base, Assembly, SR Module | Allied Electronics & Automation
  • ASSEM., 80MM LUMAWISE ENDURANCE S MODULE | Avnet Europe
  • LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM Lighting Product Type: Connector Housing Color: Gray Product Height: 19.3 mm Lighting Connector Features Included: Not Vented Keyed Agency/Standard: Zhaga Connector Gray 19.3 mm Not Vented | Lumawise Endurance S Base Assembly | Part Number: 2213831-1 | Internal Number: 2213831-1 | TE Connectivity | TE Store
  • LUMAWISE 80 mm Base Assembly SR Modul Accessory | Future Electronics
  • LUMAWISE ENDURANCE S BASE ASSE | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2213831-1?

Additional datasheets, footprints and schematics for 2213831-1 are listed in our Part Details tab. You can also find the 2213831-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2213831-1 in the Pricing & Inventory tab next to part details. You can view 2213831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2213831-1 fall under?

The 2213831-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2213831-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2213831-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2213831-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2213831-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 2213831-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2213831-1 often in real-time on the comparison pages.

What if I can't find stock of 2213831-1?

You can fill out our help required form which you can use to request a quote for 2213831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2213831-1

Loading...
Loading Results for 2213831-1