2213818-4

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2213818-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2213818-4
Series Information for 2213818-4 - TE Connectivity
  • Status: Active
  • Aliases: 2213818-4
  • Product Code: EF35
  • Global Product Line: W05
  • GPL Description: Industrial

Description

6X6 ILL TACT THT 100GF LI YELLOW

Specifications

Actuator Color:
Brown
Number of Actuators:
1
Operating Function:
Off (On)
Configuration (Pole-Throw):
Single Pole - Single Throw
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Brass
Process Sealed:
No
Mounting Type:
Through Hole
Mounting Angle:
Vertical
Illuminated:
With
Actuator Style:
Rectangular
Dust Proof:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
6X6 ILL TACT THT 100GF LI YELLOW