Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
2,208
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
20,865
in stock
|
Buy Now | |
TE Store
from US$2.35
|
10,106
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,830
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
2,830
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
2,205
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
2,085
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
1,389
in stock
|
Buy Now | |
element14
from US$1.18
|
690
in stock
|
Buy Now | |
Farnell
from US$1.11
|
690
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
374
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
124
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,020
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Button Color | Blue |
---|---|
Splice Features | End Feed |
Splice Material | Phosphor Bronze |
Splice Capacity | 4 |
Terminal & Splice Type | Splice |
Wire Size | .75mm², 18AWG |
Wire Insulation Diameter (Max) | 2.85mm, .112in |
Overall Length | 1.433in, 36.4mm |
Operating Voltage | 450V (IEC) / 600V (UL) |
Current Rating | 5A |
Agency/Standard Number | UL 1977, IEC 60988-2-3, UL 2459 |
Agency/Standard | UL, IEC |
Government Qualified | No |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Support Style | Insulation Support |
Insulated | Yes |
Splice Type | In-line |
Serrated | No |
Product Type | Wire Splice |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | Yes |
COOLSPLICE SEALED BLUE AWG18 | TTI Europe |
COOLSPLICE NEW STANDARD Splice Type: Butt Splice Wire Size: 18 AWG Wire Size: .75 – .82 mm² Sealable: Yes Splice Capacity: 4 Butt Splice 18 AWG .75 – .82 mm² | Coolsplice Quick Connect Splice | Part Number: 2213800-2 | Internal Number: 2213800-2 | TE Connectivity | TE Store |
Coolsplice New Standard |Amp Te Connectivity 2213800-2 | Newark Electronics |
COOLSPLICE NS 18 TO 18 AWG, Sealed | RS |
Terminals COOLSPLICE NS 18 TO 18 AWG Sealed | Rapid Electronics |
Terminal Butt Splice Inline Individual Opening Connector IDC 18 AWG Translucent | Future Electronics |
COOLSPLICE New Standard 2-Position Connector 18 AWG Sealed | TE Connectivity 2213800-2 | RS Americas |
TERMINAL, WIRE SPLICE, 18AWG, BLUE | element14 |
COOLSPLICE QUIK CONN SPLICE CONN BLU 18 AWG SEALED | Heilind Electronics |
TE Connectivity Splice Connector, Clear, 0.34 ... 0.75mm² | Distrelec |
Quick splice | Transfer Multisort Elektronik |
COOLSPLICE NS 18 TO 18 AWG, SEALED | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2213800-2?
Additional datasheets, footprints and schematics for 2213800-2 are listed on our Part Details page. You can also find images and similar parts to 2213800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213800-2 fall under?
The 2213800-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213800-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213800-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 2213800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213800-2 often in real-time on the comparison pages.
What if I can't find stock of 2213800-2?
You can fill out our help required form which you can use to request a quote for 2213800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.