Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Color | Gray |
---|---|
Seal Material | Silicone Rubber |
Material | Silicone Rubber |
Cable Seal Material | Silicone Rubber |
Number of Positions | 4 |
Accessory Type | Wire Seal |
Sealable | Yes |
Accessory Color | Gray |
Wire Seal, 4Pos, Silicone Rubber, Grey | Newark Electronics |
Wire Seal for Universal MATE-N-LOK Rectangular Connectors 4 POS Silicone Rubber Gray | Avnet America |
UNIVERSAL MATE-N-LOK 4-PSN WIRE SEAL | TE Connectivity 2213782-4 | RS Americas |
WIRE SEAL, 4POS, SILICONE RUBBER, GREY | element14 |
Special Order: UNIVERSAL MATE-N-LOK 4-PSN WIRE SEAL Connector Seal & Plug Type: Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Gray Number of Positions: 4 Wire Seal Silicone Rubber Gray 4 | Connector Seal & Cavity Plug | Part Number: 2213782-4 | Internal Number: 2213782-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2213782-4?
Additional datasheets, footprints and schematics for 2213782-4 are listed on our Part Details page. You can also find images and similar parts to 2213782-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213782-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213782-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213782-4 fall under?
The 2213782-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2213782-4 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213782-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213782-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213782-4 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2213782-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213782-4 often in real-time on the comparison pages.
What if I can't find stock of 2213782-4?
You can fill out our help required form which you can use to request a quote for 2213782-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.