Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Seal Material | Silicone Rubber |
---|---|
Seal Material | Silicone Rubber |
Color | Gray |
Material | Silicone Rubber |
Number of Positions | 3 |
Accessory Color | Gray |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Accessory Type | Wire Seal |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Wire Seal Silicone Rubber 3 Contact Gray | Avnet America |
Special Order: UNIVERSAL MATE-N-LOK 3-PSN WIRE SEAL Connector Seal & Plug Type: Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Gray Number of Positions: 3 Wire Seal Silicone Rubber Gray 3 | Connector Seal & Cavity Plug | Part Number: 2213782-3 | Internal Number: 2213782-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213782-3?
Additional datasheets, footprints and schematics for 2213782-3 are listed on our Part Details page. You can also find images and similar parts to 2213782-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213782-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213782-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213782-3 fall under?
The 2213782-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2213782-3 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213782-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213782-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213782-3 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2213782-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213782-3 often in real-time on the comparison pages.
What if I can't find stock of 2213782-3?
You can fill out our help required form which you can use to request a quote for 2213782-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.