Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2213775-7 |
Prices starting from US$7.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.73
|
95
in stock
|
Buy Now | |
Sager
from US$7.93
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$11.97
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$7.65
|
7
in stock
|
Buy Now | |
Avnet America
from US$7.21
|
-
|
Buy Now | |
RS Americas
from US$9.40
|
-
|
Buy Now | |
TTI Europe
from US$7.29
|
-
|
Buy Now | |
Farnell
from US$16.45
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Case Material | PBT |
Actuator Profile | Flush |
Operating Function | Momentary |
Tactile | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Detent Style | Audible |
Switch Contact Plating Material | Gold |
Contact Current Rating | .4A |
Bushing Length | 16in |
Voltage Rating | 36VDC |
Process Sealed | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Actuator Style | Round |
Dust Proof | Yes |
Switch Type | Pushbutton |
Illuminated | Yes |
Product Type | Switch |
Termination Type | Wire Lugs |
Pushbutton Switches AV16 SPM 0.4VA P OWER LED GREEN 12V | Sager |
Pushbutton SW AV16 SPM 0.4VA P OWER LED GREEN 12V | Rapid Electronics |
TE Connectivity - AMP P/B AV16 SPM 0.4VA POWER LED GREEN 12V | Distrelec |
Push Button Switches, Single Pole-Single Throw, Single Actuator, Green, AV16 | TE Connectivity 2213775-7 | RS Americas |
ANTI-VANDAL PB SW SPDT 2A 36V | TTI Europe |
Where can I find additional details, specifications and documents for a 2213775-7?
Additional datasheets, footprints and schematics for 2213775-7 are listed on our Part Details page. You can also find images and similar parts to 2213775-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213775-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213775-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213775-7 fall under?
The 2213775-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2213775-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213775-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213775-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213775-7 have stock available?
Authorised distributors including Sager, Rapid Electronics, Distrelec, Chip One Stop and Avnet America have stock available or on a lead time for 2213775-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213775-7 often in real-time on the comparison pages.
What if I can't find stock of 2213775-7?
You can fill out our help required form which you can use to request a quote for 2213775-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.