Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2213771-5 |
Prices starting from US$11.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.22
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$19.31
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$21.67
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
4
in stock
|
Buy Now | |
Future Electronics
from US$14.96
|
-
|
Buy Now | |
Avnet America
from US$11.65
|
-
|
Buy Now | |
Sager
from US$12.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Profile | Flush |
Case Material | PBT |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Detent Style | Audible |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Bushing Length | 22in |
Voltage Rating | 250VAC |
Process Sealed | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Actuator Style | Round |
Dust Proof | Yes |
Illuminated | No |
Switch Type | Pushbutton |
Product Type | Switch |
Termination Type | Wire Lugs |
Pushbutton Switches AV22 DPM 5A NO LED | Rapid Electronics |
TE Connectivity - AMP Push Button Switch AV22 DPM 5A NO LED | Distrelec |
Pushbutton Switches Av22 Dpm 5A No Led |Amp Te Connectivity 2213771-5 | Newark Electronics |
AV22 5A NO LED DPST VANDAL RESISTANT PUSH BUTTON SWITCH | Future Electronics |
Switch Vandal Resistant Off-(On) DPST Solder Lug 250VAC Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2213771-5?
Additional datasheets, footprints and schematics for 2213771-5 are listed on our Part Details page. You can also find images and similar parts to 2213771-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213771-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213771-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213771-5 fall under?
The 2213771-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2213771-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213771-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213771-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213771-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2213771-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213771-5 often in real-time on the comparison pages.
What if I can't find stock of 2213771-5?
You can fill out our help required form which you can use to request a quote for 2213771-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.