2213767-7 Switches by TE Connectivity

AV19 SPM 5A MOVE RING LED RED 24V

Status: Active
Series: -
RoHS: Unknown
Aliases: 2213767-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.81

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$19.16
88
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.81
-
Buy Now
Logo for Sager
Sager
from US$11.26
-
Buy Now
Logo for Farnell
Farnell
from US$24.64
-
Buy Now

Specifications

Bushing Style Threaded
Case Material PBT
Actuator Profile Flush
Configuration (Pole-Throw) Single Pole - Single Throw
Support Bracket Without
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Tactile No
Operating Function Momentary
Detent Style Audible
Switch Contact Plating Material Silver
Contact Current Rating 5A
Bushing Length 19in
Voltage Rating 250VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Switch Type Pushbutton
Dust Proof Yes
Actuator Style Round
Product Type Switch
Illuminated Yes
Termination Type Wire Lugs

Alternative Descriptions

Pushbutton SW AV19 SPM 3A MOVE RING LED RED 24V | Rapid Electronics
Pushbutton Switches AV19 SPM 3A MOVE RING LED RED 24V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2213767-7?

Additional datasheets, footprints and schematics for 2213767-7 are listed on our Part Details page. You can also find images and similar parts to 2213767-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2213767-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213767-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2213767-7 fall under?

The 2213767-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 2213767-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2213767-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2213767-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2213767-7 have stock available?

Authorised distributors including Rapid Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 2213767-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2213767-7 often in real-time on the comparison pages.

What if I can't find stock of 2213767-7?

You can fill out our help required form which you can use to request a quote for 2213767-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay