Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2213767-4 |
Bushing Style | Threaded |
---|---|
Case Material | PBT |
Actuator Profile | Flush |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Tactile | No |
Operating Function | Momentary |
Detent Style | Audible |
Switch Contact Plating Material | Gold |
Contact Current Rating | .4A |
Bushing Length | 19in |
Voltage Rating | 250VAC |
Process Sealed | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Switch Type | Pushbutton |
Dust Proof | Yes |
Actuator Style | Round |
Product Type | Switch |
Illuminated | Yes |
Termination Type | Wire Lugs |
Pushbutton Switches AV19 SPM 0.4VA MOVE RING LED WHITE 24V | Sager |
Where can I find additional details, specifications and documents for a 2213767-4?
Additional datasheets, footprints and schematics for 2213767-4 are listed on our Part Details page. You can also find images and similar parts to 2213767-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213767-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213767-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213767-4 fall under?
The 2213767-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2213767-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213767-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213767-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213767-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2213767-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213767-4 often in real-time on the comparison pages.
What if I can't find stock of 2213767-4?
You can fill out our help required form which you can use to request a quote for 2213767-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.