2213766-1 Switches by TE Connectivity

AV19 SPM 5A POWER LED WHITE 12V

Status: Active
Series: -
RoHS: Unknown
Aliases: 2213766-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.01

Distributor Stock
Logo for Avnet America
Avnet America
from US$12.01
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$13.03
-
Buy Now
Logo for Sager
Sager
from US$12.51
-
Buy Now

Specifications

Bushing Style Threaded
Case Material PBT
Actuator Profile Flush
Configuration (Pole-Throw) Single Pole - Single Throw
Support Bracket Without
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Tactile No
Operating Function Momentary
Detent Style Audible
Switch Contact Plating Material Silver
Contact Current Rating 5A
Bushing Length 19in
Voltage Rating 250VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Switch Type Pushbutton
Dust Proof Yes
Actuator Style Round
Product Type Switch
Illuminated Yes
Termination Type Wire Lugs

Alternative Descriptions

Switch Push Button SPST Flush Round Button 3A 250VAC Mom Contact Solder Lug Panel Mount | Avnet America
PB SW SPDT 3A 250V | TTI Europe
Pushbutton Switches AV19 SPM 3A POWER LED WHITE 12V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2213766-1?

Additional datasheets, footprints and schematics for 2213766-1 are listed on our Part Details page. You can also find images and similar parts to 2213766-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2213766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2213766-1 fall under?

The 2213766-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 2213766-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2213766-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2213766-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2213766-1 have stock available?

Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 2213766-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2213766-1 often in real-time on the comparison pages.

What if I can't find stock of 2213766-1?

You can fill out our help required form which you can use to request a quote for 2213766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay