Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Copper Alloy |
---|---|
Contact Finish | Tin |
Wire Size | 4mm², 12AWG |
Cable Length | 39.37in, 1000mm |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 72 |
Connector Style | Plug-Socket |
Connector Type | Jumper Cable |
Product Type | Cable Assembly |
Cable Assembly, Solar Jumper Cable,1m, PV4-S Plug to Receptacle | TE Connectivity 2213759-8 | RS Americas |
Jumper Cable Assembly 1m Plug to Socket 12AWG Copper Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 2213759-8?
Additional datasheets, footprints and schematics for 2213759-8 are listed on our Part Details page. You can also find images and similar parts to 2213759-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213759-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213759-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213759-8 fall under?
The 2213759-8 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2213759-8 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213759-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213759-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213759-8 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 2213759-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213759-8 often in real-time on the comparison pages.
What if I can't find stock of 2213759-8?
You can fill out our help required form which you can use to request a quote for 2213759-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.