Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 6 |
---|---|
Number of Power Positions | 6 |
Number of Rows | 1 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 1.18µm |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Glow Wire Material Rating | Material with GWF1 850°C |
Glow Wire Rating | GWT 750°C (Without Flame) |
Circuit Application | Power |
Packaging Method | Tube |
Connector System | Wire-to-Board |
Contact Type | Socket |
Product Type | Vertical Rectangular Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2213753-5?
Additional datasheets, footprints and schematics for 2213753-5 are listed on our Part Details page. You can also find images and similar parts to 2213753-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213753-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213753-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213753-5 fall under?
The 2213753-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213753-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213753-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213753-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213753-5 have stock available?
There is no stock from authorised distributors for 2213753-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213753-5 often in real-time on the comparison pages.
What if I can't find stock of 2213753-5?
You can fill out our help required form which you can use to request a quote for 2213753-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.