Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
2,527
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,527
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
2,527
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
2,527
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,052
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
41
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.52
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 1.18µm |
Contact Termination Area Plating Material | Pre-Tin |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Material Rating | Material with GWF1 850°C |
Glow Wire Rating | GWT 750°C (Without Flame) |
Circuit Application | Power |
Packaging Method | Tube |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Vertical Rectangular Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
7P High Temp Shrouded Ep Header Assy |Amp Te Connectivity 2213738-7 | Newark Electronics |
TE Connectivity 7P HIGH TEMP SHROUDED EP HEADER ASSY Hea | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
7P HIGH TEMP SHROUDED EP HEADER | Heilind Electronics |
Shrouded Connector Header 7 Position 3.96mm Solder Straight Through Hole | Avnet America |
Special Order: 7P HIGH TEMP SHROUDED EP HEADER ASSY Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 7 | Reflow Capable Economy Power Header | Part Number: 2213738-7 | Internal Number: 2213738-7 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213738-7?
Additional datasheets, footprints and schematics for 2213738-7 are listed on our Part Details page. You can also find images and similar parts to 2213738-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213738-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213738-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213738-7 fall under?
The 2213738-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213738-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213738-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213738-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213738-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213738-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213738-7 often in real-time on the comparison pages.
What if I can't find stock of 2213738-7?
You can fill out our help required form which you can use to request a quote for 2213738-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.