Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.93
|
No stock
|
Buy Now | |
TE Store
from US$8.38
|
2,617
in stock
|
Buy Now | |
Heilind Electronics
from US$7.69
|
624
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.69
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
156
in stock
|
Buy Now | |
element14
from US$6.94
|
156
in stock
|
Buy Now | |
Farnell
from US$6.91
|
156
in stock
|
Buy Now | |
Future Electronics
from US$5.70
|
50
in stock
|
Buy Now | |
SOS electronic
from US$6.63
|
-4,343
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,800
in stock
|
Buy Now | |
Avnet America
-
|
3,909
in stock
|
Buy Now | |
RS Americas
from US$7.89
|
-
|
Buy Now | |
Avnet Asia
from US$6.14
|
-
|
Buy Now | |
Distrelec
from US$9.73
|
-
|
Buy Now | |
TTI Europe
from US$5.93
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Vented | No |
Sleeve Compatible | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Connector Diameter | 76mm |
Operating Voltage | 600VDC, 600VAC |
Surge Protection | None |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Lighting Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
LIGHT CONTROLLER BASE ASSEMBLY, 76MM DIA Product Diameter: 76 mm Product Diameter: 3 in Lighting Connector Features Included: Not Vented Not Sleeve Compatible Number of Positions: 7 Sealable: Yes Photo Control Base | 76 mm 3" Not Vented | Part Number: 2213730-1 | Internal Number: 2213730-1 | TE Connectivity | TE Store |
LIGHT CONTROLLER BASE ASSEMBLY , 76MM DIA | Heilind Electronics |
Light Controller Base Assembly, 76Mm | Newark Electronics |
LIGHT CONTROLLER BASE ASSEMBLY, 76MM | element14 |
7 Position Light Controller Base Assemebly 76 mm Diameter | Future Electronics |
Light Controller Base Assembly D76mm 7P | SOS electronic |
Conn Lamp Socket SKT 7 POS Solder ST Thru-Hole | Avnet Abacus |
LED Lighting Fixture Accessories | RS Americas |
TE Connectivity LIGHT CONTROLLER BASE ASSEMBLY 76MM DIA LED Lighting Fixture Accessories LT CONTROLLER BASE ASSEMBLY 76MM DIA | Distrelec |
LED BASE ASSEMBLY 76MM DIA | TTI Europe |
Where can I find additional details, specifications and documents for a 2213730-1?
Additional datasheets, footprints and schematics for 2213730-1 are listed on our Part Details page. You can also find images and similar parts to 2213730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213730-1 fall under?
The 2213730-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 2213730-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213730-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 2213730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213730-1 often in real-time on the comparison pages.
What if I can't find stock of 2213730-1?
You can fill out our help required form which you can use to request a quote for 2213730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.