Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.43
|
358
in stock
|
Buy Now | |
Rapid Electronics
from US$19.32
|
358
in stock
|
Buy Now | |
Chip One Stop
from US$18.80
|
358
in stock
|
Buy Now | |
Avnet America
from US$16.20
|
-
|
Buy Now | |
element14
from US$19.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Mega Zenigata, Lumileds 1204CRSP, Lumileds 1208 CRSP, EAHP2024 Series, Lumileds 1205CRSP, Lumileds 1208, Mega Tuneable White, Lumileds 1204 GEN 3, Lumileds 1205 GEN 3, Lumileds 1205, Lumileds 1208 GEN 3, Lumileds 1204 |
---|---|
Number of Positions | 2 |
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 350mA |
Operating Voltage | 48VDC |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Everlight, Sharp, Lumileds |
COB Substrate Thickness | 1mm |
Driver on Board | Yes |
Product Type | LED Holder |
Thermal Protection | Yes |
Sealable | No |
Flicker (% Max) | 5 |
Programmable | No |
Dimmable | No |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
Lumawise Drive Z50- On/Off 0.35A 20X24 |Amp Te Connectivity 2213699-2 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE DRIVE | Rapid Electronics |
LED HOLDER, LUMAWISE Z50 ON/OFF | Farnell |
COB LED HOLDER, ON/OFF, 0.35A, 20X24MM | element14 |
Where can I find additional details, specifications and documents for a 2213699-2?
Additional datasheets, footprints and schematics for 2213699-2 are listed on our Part Details page. You can also find images and similar parts to 2213699-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213699-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213699-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213699-2 fall under?
The 2213699-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213699-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213699-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213699-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213699-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2213699-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213699-2 often in real-time on the comparison pages.
What if I can't find stock of 2213699-2?
You can fill out our help required form which you can use to request a quote for 2213699-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.