Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TTI Europe
from US$1.21
|
25,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
1,930
in stock
|
Buy Now | |
TE Store
from US$1.23
|
1,050
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
12
in stock
|
Buy Now | |
RS
from US$1.31
|
-
|
Buy Now | |
Newark Electronics
from US$1.31
|
-
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Seoul SDW 13.5*13.5 Series, Cree CMT 1407, Tridonic SLE-G5-LES6, Cree CMT 1412, Seoul SAWS1063A, Tridonic SLE-G6-LES 10, Panasonic C14 (13.5 x 13.5), BridgeLux H6, Seoul SAWS0661A, Tridonic SLE-G7-LES9, Tridonic SLE-G5-LES11, Citizen CLL020, Citizen CLU700, Citizen CLL022, Cree CMT 1420, Panasonic C15 (13.5 x 13.5) |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Seoul Semi, Tridonic, Panasonic, Citizen, CREE, Edison Opto |
Sealable | No |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Product Type | LED Holder |
COB Substrate Thickness | 1mm |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Z35 MINI LED HOLDER 13.5*13.5M | TTI Europe |
Z35 MINI LED HOLDER 13.513.5MM PANHEAD | Rapid Electronics |
Z35 MINI LED HOLDER 13.5*13.5MM PANHEAD Compatible LED: Cree CMT 1420 Samsung LC013D Samsung LC009D Samsung LC006D Cree CMT 1407 Seoul SDW 13.5*13.5 Series Samsung LC010C Panasonic C15 (13.5 x 13.5) Panasonic C14 (13.5 x 13.5) Edison Opto 2PHM09x Citizen CLU700 Tridonic SLE-G7-LES9 Luminus CHM-9-XH20/XH30 Luminus CLM-14 GEN4 Luminus CXM-4 GEN4 Luminus CXM-6 GEN 3/GEN 4 Luminus CXM-9 GEN 3/GEN 4 Samsung LC003D Seoul SDW81F1DY_ZC4 Cree CMT 1412 Seoul SAWS0661A Seoul SAWS1063A Luminus CHM-9-XH00 Luminus CLM-14 GEN 3 Tridonic SLE-G6-LES 10 Tridonic SLE-G5-LES11 Tridonic SLE-G5-LES6 Citizen CLU710 Bridgelux H6 Citizen CLL020 Citizen CLL022 Citizen CLU 024 Citizen CLU 025 Citizen CLU 026 Citizen CLU 027 Lighting Connector Features Included: Zhaga Inspired Not Optic Compatible Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Cree CMT 1420 Zhaga Inspired | Mini Led Holders Z35 | Part Number: 2213678-5 | Internal Number: 2213678-5 | TE Connectivity | TE Store |
HOLDER FOR COB LED 13.5*13.5MM Z35 MINI, PAN HD SCRW MT | Heilind Electronics |
Z35 Mini Led Holder 13.5*13.5Mm Panhead |Amp Te Connectivity 2213678-5 | Newark Electronics |
Z35 Mini COB Led Holder ╪35 mm PANHEAD | Future Electronics |
LED Holder for Use with 13.5 x 13.5mm and 12 x 15mm LED Boards | Avnet America |
Where can I find additional details, specifications and documents for a 2213678-5?
Additional datasheets, footprints and schematics for 2213678-5 are listed on our Part Details page. You can also find images and similar parts to 2213678-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213678-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213678-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213678-5 fall under?
The 2213678-5 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213678-5 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213678-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213678-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213678-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Heilind Electronics and Chip One Stop have stock available or on a lead time for 2213678-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213678-5 often in real-time on the comparison pages.
What if I can't find stock of 2213678-5?
You can fill out our help required form which you can use to request a quote for 2213678-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.