2213678-4

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2213678-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2213678-4
Details for TE Store
2213678-4
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC LED Manufacturer:Everlight
Buy Directly from TE Store (3726 in Stock)
$0.9700 per unit
Series Information for 2213678-4 - TE Connectivity
  • Status: Active
  • Product Code: L836
  • Global Product Line: K24
  • GPL Description: Industrial

Description

Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Specifications

LED Family:
Everlight EAHP1215 Series, Sharp Mini Zenigata, Lumileds Luxeon CoB 105, Lumileds Luxeon CoB 109, Lumileds Luxeon CoB 107, Nichia S-Series, Everlight JU1215, Lumileds 120206xCx
Number of Positions:
2
Optics Alignment:
No
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
3A
Contact Base Material:
Copper Alloy
Operating Voltage:
60VDC
Current Rating (Max):
3A
Housing Material:
PBT GF
Circuit Application:
Power
Enables Zhaga Compatibility:
Zhaga Inspired
LED Manufacturer:
NICHIA, Sharp, Lumileds, Everlight
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Component
Sealable:
No
COB Substrate Thickness:
1mm
Product Type:
LED Holder
Termination Method to Wire & Cable:
Poke-In
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

RS Components
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
Newark Electronics
MINI LED HOLDER, 12X15MM, 60VDC, 3A; For Use With:Everlight, Lumileds, NICHIA, Sharp LEDs; External Diameter:35mm; External Length:-; Holder Type:Holder; Product Range:LUMAWISE Z35 Mini Series; No. of LEDs:1LEDs RoHS Compliant: Yes
Avnet America
AMP2213678-4
Allied Electronics, Inc
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC; LUMAWISE
Avnet Europe
AMP2213678-4
TE Store
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC LED Manufacturer:Everlight;Lumileds;NICHIA;Sharp;LED Family:Everlight EAHP1215 Series;Lumileds 120206xCx;Everlight JU1215;Lumileds Luxeon CoB 107;Lumileds Luxeon CoB 105;Nichia S-Series;Lumileds Luxeon CoB 109;Sharp Mini Zenigata;Optics Alignment:No;Enables Zhaga Compatibility:Zhaga Inspired;Operating Voltage:60 VDC Everlight Everlight EAHP1215 Series | Z35 Mini Led Holder | TE Connectivity
RS Components UK
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components DE
TE Connectivity LED-Halter 2213678-4, Ø 35mm, für Everlight EAHP1215 Serie, Everlight JU1215, Lumileds 1206XCX, Zur Verwendung mit : Everlight EAHP1215 Serie, Everlight JU1215, Lumileds 1206XCX, Lumileds Luxeon CoB 105, Lumileds Luxeon CoB 107, Lumileds Luxeon CoB 109, Nichia S-Serie, Sharp Mini Zenigata Montage Typ : Schraubbefestigung Nennspannung : 60V dc
RS Components HK
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components JP
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components FR
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components CN
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components ES
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components NL
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components NO
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Similar Products

Details for TE Store
2213678-4
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC LED Manufacturer:Everlight
Buy Directly from TE Store (3726 in Stock)
$0.9700 per unit
Series Information for 2213678-4 - TE Connectivity

Description

MINI LED HOLDER 12X15MM 60VDC 3A

Specifications

For Use With:
Everlight Lumileds NICHIA Sharp LEDs
External Diameter:
35mm
External Length:
-
Holder Type:
Holder
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

RS Components
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
Newark Electronics
MINI LED HOLDER, 12X15MM, 60VDC, 3A; For Use With:Everlight, Lumileds, NICHIA, Sharp LEDs; External Diameter:35mm; External Length:-; Holder Type:Holder; Product Range:LUMAWISE Z35 Mini Series; No. of LEDs:1LEDs RoHS Compliant: Yes
Avnet America
AMP2213678-4
Allied Electronics, Inc
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC; LUMAWISE
Avnet Europe
AMP2213678-4
TE Store
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC LED Manufacturer:Everlight;Lumileds;NICHIA;Sharp;LED Family:Everlight EAHP1215 Series;Lumileds 120206xCx;Everlight JU1215;Lumileds Luxeon CoB 107;Lumileds Luxeon CoB 105;Nichia S-Series;Lumileds Luxeon CoB 109;Sharp Mini Zenigata;Optics Alignment:No;Enables Zhaga Compatibility:Zhaga Inspired;Operating Voltage:60 VDC Everlight Everlight EAHP1215 Series | Z35 Mini Led Holder | TE Connectivity
RS Components UK
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components DE
TE Connectivity LED-Halter 2213678-4, Ø 35mm, für Everlight EAHP1215 Serie, Everlight JU1215, Lumileds 1206XCX, Zur Verwendung mit : Everlight EAHP1215 Serie, Everlight JU1215, Lumileds 1206XCX, Lumileds Luxeon CoB 105, Lumileds Luxeon CoB 107, Lumileds Luxeon CoB 109, Nichia S-Serie, Sharp Mini Zenigata Montage Typ : Schraubbefestigung Nennspannung : 60V dc
RS Components HK
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components JP
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components FR
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components CN
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components ES
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components NL
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC
RS Components NO
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC