Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
3,918
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
3,918
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
3,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Nector M Series Power Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Bench Top Tools PIN CTC | Rapid Electronics |
TE Connectivity NECTOR M CRIMP PIN (1.5mm wire size) | Distrelec |
CIRCULAR CONTACT, PIN, -999AWG, CRIMP | Farnell |
Nector M Pin Ctc |Amp Te Connectivity 2213657-2 | Newark Electronics |
NECTOR M CRIMP PIN (1.5mm wire size) | RS Americas |
NECTOR M PIN CTC | TTI Europe |
Where can I find additional details, specifications and documents for a 2213657-2?
Additional datasheets, footprints and schematics for 2213657-2 are listed on our Part Details page. You can also find images and similar parts to 2213657-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213657-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213657-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213657-2 fall under?
The 2213657-2 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213657-2 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213657-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213657-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213657-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2213657-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213657-2 often in real-time on the comparison pages.
What if I can't find stock of 2213657-2?
You can fill out our help required form which you can use to request a quote for 2213657-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.