Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
104,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
104,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
104,962
in stock
|
Buy Now | |
Farnell
from US$0.57
|
84,000
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 6A |
Contact Layout | Inline |
Wire Size | 18AWG |
Height | 13mm |
Centerline (Pitch) | .323in, 8.2mm |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Connector Type | Header |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Poke-In |
Tool-less Wire Termination | Yes |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Lighting Conn ASY IN-LINE VERT SCRLESS SPECIAL | Rapid Electronics |
TE Connectivity ASY IN-LINE VERT SCRLESS SPECIAL PACK Lighting Connectors ASY IN-LINE VERT SCRLESS SPECIAL PACK | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
ASY,IN-LINE VERT SCRLESS,SPECIAL PACK Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Lighting Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Connector Poke-In Header Wire-to-Board | Ballast Connector | Part Number: 2213629-3 | Internal Number: 2213629-3 | TE Connectivity | TE Store |
Lighting Conn Asy,in-Line Vert Scrless,special |Amp Te Connectivity 2213629-3 | Newark Electronics |
Conn Poke-in Connector 3 POS 8.2mm Solder ST Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2213629-3?
Additional datasheets, footprints and schematics for 2213629-3 are listed on our Part Details page. You can also find images and similar parts to 2213629-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213629-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213629-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213629-3 fall under?
The 2213629-3 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213629-3 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213629-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213629-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213629-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2213629-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213629-3 often in real-time on the comparison pages.
What if I can't find stock of 2213629-3?
You can fill out our help required form which you can use to request a quote for 2213629-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.