2213627-5 Lighting Connectors by TE Connectivity

ASSEMBLY, ROT DIM REC 49.22 5P 150C GASK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.79

Distributor Stock
Logo for Avnet America
Avnet America
from US$7.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.55
-
Buy Now

Specifications

Rotatable Yes
Number of Positions 5
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 15A
Wire Size 18 – 14AWG
Operating Voltage 600VAC, 600VDC
Housing Color Black
Agency & Standard ANSI
Circuit Application Power & Signal
Connector System Wire-to-Component
Lighting Product Type Connector
Sealable Yes
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

ASSEMBLY, ROT DIM REC 49.22 5P 150C GASKET | TE Connectivity 2213627-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2213627-5?

Additional datasheets, footprints and schematics for 2213627-5 are listed on our Part Details page. You can also find images and similar parts to 2213627-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2213627-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213627-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2213627-5 fall under?

The 2213627-5 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2213627-5 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2213627-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2213627-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2213627-5 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2213627-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2213627-5 often in real-time on the comparison pages.

What if I can't find stock of 2213627-5?

You can fill out our help required form which you can use to request a quote for 2213627-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay