Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
24,856
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
24,856
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
24,856
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
95
in stock
|
Buy Now | |
element14
from US$0.97
|
95
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
TE Store
from US$0.87
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Board-to-Board Configuration | Co-Planar |
PCB Mount Orientation | Horizontal |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.52 – 3.04µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Hermaphroditic |
Housing Color | Natural |
Centerline (Pitch) | 4mm |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Peg |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Alignment | With |
Circuit Application | Power |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Lighting Conn HERM BLADE&REC LATCH POST SEL GOLD | Rapid Electronics |
TE Connectivity - AMP PCB HERM BLADE & RCPT LATCH PTSEL GOLD | Distrelec |
MEZZANINE CONN, HERMAPHRODITIC, 2P, 1ROW | Farnell |
Connector, Blade/Rcpt, 2Pos, 1Row, 4Mm | Newark Electronics |
CONNECTOR, BLADE/RCPT, 2POS, 1ROW, 4MM | element14 |
HERM BLADE & RCPT | Future Electronics |
Conn Board to Board PIN/SKT 2 POS 4mm Solder RA SMD T/R | Avnet America |
Special Order: HERM BLADE & RCPT ,LATCH, POST,SEL GOLD PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): 4 mm PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 2 | PCB Header & Receptacle | Part Number: 2213617-1 | Internal Number: 2213617-1 | 4 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Hermaphroditic |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2213617-1?
Additional datasheets, footprints and schematics for 2213617-1 are listed on our Part Details page. You can also find images and similar parts to 2213617-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213617-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213617-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213617-1 fall under?
The 2213617-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213617-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213617-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213617-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213617-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2213617-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213617-1 often in real-time on the comparison pages.
What if I can't find stock of 2213617-1?
You can fill out our help required form which you can use to request a quote for 2213617-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.