Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
TE Store
from US$1.74
|
11,826
in stock
|
Buy Now | |
Heilind Electronics
from US$1.84
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.84
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
992
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
992
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
992
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
992
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Horizontal |
Board-to-Board Configuration | Co-Planar |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 1.52 – 3.04µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Hermaphroditic |
Housing Color | Natural |
Housing Material | LCP |
Centerline (Pitch) | 4mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
HERM BLADE & REC,4 POS,LATCH,SELECT GOLD PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 4 mm PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 4 | PCB Header & Receptacle | Part Number: 2213614-2 | Internal Number: 2213614-2 | 4 mm | TE Connectivity | TE Store |
HERM BLADE & RCPT,4 POS,LATCH, SEL GOLD | Heilind Electronics |
Lighting Conn Herm Blade&rec 4 Pos,latch,sel Gold |Amp Te Connectivity 2213614-2 | Newark Electronics |
Lighting Conn HERM BLADE&REC 4 POS LATCH SEL GOLD | Rapid Electronics |
TE Connectivity HERM BLADE & REC 4 POS LATCH SELECT GOLD | Distrelec |
CONNECTOR, BLADE/RCPT, 4POS, 1ROW, 4MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Hermaphroditic |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2213614-2?
Additional datasheets, footprints and schematics for 2213614-2 are listed on our Part Details page. You can also find images and similar parts to 2213614-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213614-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213614-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213614-2 fall under?
The 2213614-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213614-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213614-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213614-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213614-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2213614-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213614-2 often in real-time on the comparison pages.
What if I can't find stock of 2213614-2?
You can fill out our help required form which you can use to request a quote for 2213614-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.