Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$2.22
|
697
in stock
|
Buy Now | |
Heilind Electronics
from US$2.11
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
290
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.11
|
125
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now |
LED Family | Nichia J-Series |
---|---|
Optics Alignment | No |
Number of Positions | 2 |
Contact Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Connector Mounting Type | Board Mount |
Enables Zhaga Compatibility | Yes |
Circuit Application | Power |
LED Manufacturer | NICHIA |
Driver on Board | No |
Connector System | Wire-to-Component |
Thermal Protection | No |
Programmable | No |
Sealable | No |
COB Substrate Thickness | 1mm |
Dimmable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
LUMAWISE LED HOLDER Z50 STD PROFILE 1924 Compatible LED: Nichia NFDLJ130B Nichia NFCWJ108B Nichia NFCLJ108B Nichia NFDWJ130B-V2 Nichia NFDWJ130B Lighting Connector Features Included: No Driver on Board No Thermal Protection Not Dimmable Not Programmable Not Optic Compatible Enables Zhaga Compatibility Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Nichia NFDLJ130B Driver on Board | Z50 Zhaga Profile Led Holder | Part Number: 2213580-2 | Internal Number: 2213580-2 | TE Connectivity | TE Store |
LUMAWISE Z50 1924 Standard Profile LED Holder | Future Electronics |
LUMAWISE LED HOLDER Z50 NICHIA | TTI Europe |
Where can I find additional details, specifications and documents for a 2213580-2?
Additional datasheets, footprints and schematics for 2213580-2 are listed on our Part Details page. You can also find images and similar parts to 2213580-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213580-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213580-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213580-2 fall under?
The 2213580-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213580-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213580-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213580-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213580-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 2213580-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213580-2 often in real-time on the comparison pages.
What if I can't find stock of 2213580-2?
You can fill out our help required form which you can use to request a quote for 2213580-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.