Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.04
|
6,848
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
16,600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
6,848
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
6,848
in stock
|
Buy Now | |
Farnell
from US$1.65
|
5,527
in stock
|
Buy Now | |
TE Store
from US$2.10
|
1,353
in stock
|
Buy Now | |
Heilind Electronics
from US$1.99
|
382
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.99
|
127
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now |
LED Family | Nichia J-Series |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Enables Zhaga Compatibility | No |
LED Manufacturer | NICHIA |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Programmable | No |
Driver on Board | No |
Connector System | Wire-to-Component |
Dimmable | No |
Thermal Protection | No |
COB Substrate Thickness | 1mm |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
LUMAWISE Z50 1924 Low Profile LED Holder | Future Electronics |
Led Lighting Mt.ing Accessories Lumawise Z50, |Amp Te Connectivity 2213580-1 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE Z50 | Rapid Electronics |
COB LED HOLDER, 44MM | Farnell |
LUMAWISE LED HOLDER Z50 LOW PROFILE 1924 Compatible LED: Nichia NFDWJ130B Nichia NFDLJ130B Nichia NFCWJ108B Nichia NFCLJ108B Nichia NFDWJ130B-V2 Lighting Connector Features Included: No Driver on Board Not Programmable Does Not Enable Zhaga Compatibility Not Dimmable No Thermal Protection Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Nichia NFDWJ130B Driver on Board | Z50 Low Profile Led Holder | Part Number: 2213580-1 | Internal Number: 2213580-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213580-1?
Additional datasheets, footprints and schematics for 2213580-1 are listed on our Part Details page. You can also find images and similar parts to 2213580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213580-1 fall under?
The 2213580-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213580-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213580-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2213580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213580-1 often in real-time on the comparison pages.
What if I can't find stock of 2213580-1?
You can fill out our help required form which you can use to request a quote for 2213580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.