Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$14.77 |
No stock
|
Buy Now | |
Rapid Electronics | US$15.96 |
800
|
Buy Now | |
Chip One Stop | US$14.50 |
800
|
Buy Now | |
Distrelec | US$14.09 |
800
|
Buy Now | |
Newark Electronics | US$0.89 |
250
|
Buy Now | |
Avnet America | US$12.89 |
-
|
Buy Now | |
RS Americas | US$16.98 |
-
|
Buy Now | |
element14 | US$15.49 |
-
|
Buy Now |
Inter Series Connector A | Circular Industrial |
---|---|
Convert From Positions | - |
Convert From Gender | - |
Inter Series Connector B | Circular Industrial |
Convert To Positions | 3Ways |
Convert To Gender | Receptacle Plug |
Product Range | Nector M Series |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors 3P SPLITTER ASSY CODE A | Rapid Electronics |
TE Connectivity Nector M Series | Distrelec |
T-Splitter Conn, 3Pos, Plug-Rcpt/Plug | Newark Electronics |
3P SPLITTER ASSY, CODE A | Avnet America |
Nector M Series, Female, Male 3 Pole 3 Way T-Connector, Panel Mount, 400 V ac | TE Connectivity 2213434-1 | RS Americas |
T-SPLITTER CONNECTOR, 3POS, CODE A | element14 |
Where can I find additional details, specifications and documents for a 2213434-1?
Additional datasheets, footprints and schematics for 2213434-1 are listed on our Part Details page. You can also find images and similar parts to 2213434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213434-1 fall under?
The 2213434-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213434-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213434-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2213434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213434-1 often in real-time on the comparison pages.
What if I can't find stock of 2213434-1?
You can fill out our help required form which you can use to request a quote for 2213434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.