Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.15 |
No stock
|
Buy Now | |
Rapid Electronics | US$3.02 |
8,187
|
Buy Now | |
Chip One Stop | US$2.41 |
8,187
|
Buy Now | |
Distrelec | US$3.05 |
8,187
|
Buy Now | |
Farnell | US$4.85 |
6,560
|
Buy Now | |
Newark Electronics | US$4.05 |
68
|
Buy Now | |
Avnet America | US$2.50 |
-
|
Buy Now | |
RS Americas | US$4.69 |
-
|
Buy Now | |
element14 | US$4.03 |
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
NECTOR M 3P FH SKT HSG ASSY CODE A | Rapid Electronics |
TE Connectivity - AMP NECTOR M 3P FH SKT HSG ASSY CODE A | Distrelec |
CIRCULAR CONNECTOR, PLUG, 3POS, CRIMP | Farnell |
Circular Housing, Plug, 3Pos, Cable | Newark Electronics |
NECTOR M 3P FH SKT HSG ASSY, CODE A | RS |
3P FH SOCKET HOUSING ASSY, CODE A | Avnet America |
Nector M Series, Female 3 Pole 3 Way Socket Housing, Cable Mount | TE Connectivity 2213428-1 | RS Americas |
CIRCULAR HOUSING, PLUG, 3POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 2213428-1?
Additional datasheets, footprints and schematics for 2213428-1 are listed on our Part Details page. You can also find images and similar parts to 2213428-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213428-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213428-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213428-1 fall under?
The 2213428-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213428-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213428-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213428-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213428-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2213428-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213428-1 often in real-time on the comparison pages.
What if I can't find stock of 2213428-1?
You can fill out our help required form which you can use to request a quote for 2213428-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.