Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Accessory Type | Cable Seal/Clamp Assembly |
---|---|
For Use With | 3 Pole Sealed Free Hanging Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (15-Jan-2019) |
Nector M Seal/Cable Clamp Asy, 8-11Mm |Amp Te Connectivity 2213410-1 | Newark Electronics |
NECTOR M-Line Cable Clamp / Seal Assembly 11 mm | Future Electronics |
NECTOR M SEAL/CABLE CLAMP ASY, 8-11MM | Avnet America |
Nector M Series, Female Cable Seal for use with NECTOR M 3 Pole Socket Connector | TE Connectivity 2213410-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2213410-1?
Additional datasheets, footprints and schematics for 2213410-1 are listed on our Part Details page. You can also find images and similar parts to 2213410-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213410-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213410-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213410-1 fall under?
The 2213410-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2213410-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213410-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213410-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213410-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2213410-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213410-1 often in real-time on the comparison pages.
What if I can't find stock of 2213410-1?
You can fill out our help required form which you can use to request a quote for 2213410-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.