2213351-1 Connectors by TE Connectivity

CABLE CLAMP 11-14MM DIA POWER CONN

Status: Unknown
Series: Nector M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.86
933
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
933
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.82
933
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.94
933
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.90
750
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.47
-
Buy Now

Specifications

Accessory Type Cable Seal/Clamp Assembly
For Use With 5 6 & 7 Pole Sealed Free Hanging Socket Connector
Product Range Nector M Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Lighting Conn Seal/Cable Clamp Assembly, 14Mm |Amp Te Connectivity 2213351-1 | Newark Electronics
Lighting Conn SEAL/CABLE CLAMP ASSEMBLY 14MM | Rapid Electronics
TE Connectivity Cable Accessories Cable Grip Thermoplastic Black Bag | Distrelec
NECTOR M SEAL/CABLE CLAMP ASSEMBLY. 14MM | Farnell
NECTOR M-Line Cable Clamp / Seal Assembly 14 mm | Future Electronics
SEAL/CABLE CLAMP ASSEMBLY, 14MM | Avnet America
NECTOR M SEAL/CABLE CLAMP ASSEMBLY, 14MM | TE Connectivity 2213351-1 | RS Americas


2213351-1 . Unknown Parts by Unknown

NECTOR M SEAL/CABLE CLAMP ASSEMBLY. 14MM

Status: Unknown
Series: Nector M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Cable Seal/Clamp Assembly
For Use With 5 6 & 7 Pole Sealed Free Hanging Socket Connector
Product Range Nector M Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2213351-1?

Additional datasheets, footprints and schematics for 2213351-1 are listed on our Part Details page. You can also find images and similar parts to 2213351-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2213351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2213351-1 fall under?

The 2213351-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2213351-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2213351-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2213351-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2213351-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213351-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2213351-1 often in real-time on the comparison pages.

What if I can't find stock of 2213351-1?

You can fill out our help required form which you can use to request a quote for 2213351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay