Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
17,002
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
17,002
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
17,002
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
17,002
in stock
|
Buy Now | |
Farnell
from US$0.97
|
10,800
in stock
|
Buy Now | |
TE Store
from US$0.78
|
731
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now |
LED Family | LC026B, LUXEON CoB 1208, Mega Zenigata, LUXEON K 12, CLL030/032, LUXEON CoB 1205, LC040B, LUXEON CoB 1204 |
---|---|
Optics Alignment | Yes |
Connector Mounting Type | Fixing Screw |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Citizen, Lumileds |
Product Type | Z50 Optic Clip |
Sealable | No |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Z50 Optic Clip |Amp Te Connectivity 2213349-1 | Newark Electronics |
LED Lighting Mt.ing Accessories Z50 OPTIC CLIP | Rapid Electronics |
TE Connectivity LUMAWISE LED HOLDER OPTIC CLIP Z50 TYPE2 LED Lighting Mounting Accessories Z50 OPTIC CLIP TYP 2 LUMAWISE LED HOLDER | Distrelec |
COB LED HOLDER, 28.3MM | Farnell |
LUMAWISE LED HOLDER OPTIC CLIP Z50 TYPE2 Compatible LED: Samsung LC026B Sharp Mega Zenigata Samsung LC040B Lumileds LUXEON K 12 Lumileds LUXEON CoB 1208 Lumileds LUXEON CoB 1204 Lumileds LUXEON CoB 1205 Lighting Connector Features Included: Optic Compatible Enables Zhaga Compatibility Operating Temperature Range: -40 – 105 °C Samsung LC026B Optic Compatible | Lumawise Led Holder | Part Number: 2213349-1 | Internal Number: 2213349-1 | TE Connectivity | TE Store |
Z50 Optic Clip For CLL030/032, LC026B, LC040B, LUXEON CoB 1204 LEDs | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2213349-1?
Additional datasheets, footprints and schematics for 2213349-1 are listed on our Part Details page. You can also find images and similar parts to 2213349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213349-1 fall under?
The 2213349-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213349-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213349-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213349-1 often in real-time on the comparison pages.
What if I can't find stock of 2213349-1?
You can fill out our help required form which you can use to request a quote for 2213349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.