Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Horizontal |
Contact Layout | Inline |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 9A |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 4.45mm |
Connector Height | .175in, 4.45mm |
Connector Width | .311in, 7.9mm |
Wire Size | 22 – 18AWG |
Connector Length | .5767in, 14.65mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 4mm, .157in |
Housing Color | White |
Mating Entry Location | Side |
Housing Material | LCP (Liquid Crystal Polymer) |
UL File Number | E28476 |
Agency/Standard Number | UL 1977, CSA/C22.2 No. 182.3-M1987 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
実装方法 | SMT Pocket Tape |
Packaging Method | SMT Pocket Tape |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Wire-To-Board Connector, Poke-In Series, Surface Mount, Receptacle, 2, 4 Mm, Tin Plated Contacts Rohs Compliant: Yes |Te Connectivity 2213301-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Poke-In Series |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | Poke-In Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 2213301-2?
Additional datasheets, footprints and schematics for 2213301-2 are listed on our Part Details page. You can also find images and similar parts to 2213301-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213301-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213301-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213301-2 fall under?
The 2213301-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213301-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213301-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213301-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213301-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 2213301-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213301-2 often in real-time on the comparison pages.
What if I can't find stock of 2213301-2?
You can fill out our help required form which you can use to request a quote for 2213301-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.