Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 1.3 – 4µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Housing Color | Natural |
Centerline (Pitch) | 4mm |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Peg |
Circuit Application | Power |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Herm Blade & Rcpt Assy,latch, Posts,gold |Amp Te Connectivity 2213289-1 | Newark Electronics |
TE Connectivity Herm Blade & Rcpt assy latch posts gold Headers & Wire Housings Herm Blade & Rcpt assy latch posts gold | Distrelec |
Conn Power RCP/PL 2Power POS Solder RA Thru-Hole 2 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2213289-1?
Additional datasheets, footprints and schematics for 2213289-1 are listed on our Part Details page. You can also find images and similar parts to 2213289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213289-1 fall under?
The 2213289-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213289-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213289-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2213289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213289-1 often in real-time on the comparison pages.
What if I can't find stock of 2213289-1?
You can fill out our help required form which you can use to request a quote for 2213289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.