Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
6,178
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
6,178
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
6,178
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
6,178
in stock
|
Buy Now | |
Farnell
from US$2.40
|
4,960
in stock
|
Buy Now | |
TE Store
from US$2.10
|
177
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Luminus CHM 18, Samsung LC026B, Samsung LC040B, Samsung LC033B |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 5A |
Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Enables Zhaga Compatibility | No |
LED Manufacturer | Samsung, Luminus |
Product Type | LED Holder |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Component |
COB Substrate Thickness | 1mm |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Lumawise Led |Amp Te Connectivity 2213258-1 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE LED | Rapid Electronics |
TE Connectivity LUMAWISE LED HOLDER Z50 LOW PROFILE 2121 LED Lighting Mounting Accessories LUMAWISE LED HOLDER Z50 LOW PROFILE 2121 | Distrelec |
LUMAWISE LED HOLDER Z50 LOW PROFILE 2121 Compatible LED: Samsung LC033B Samsung LC040B Samsung LC026B Lighting Connector Features Included: Not Optic Compatible Does Not Enable Zhaga Compatibility Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Samsung LC033B Not Optic Compatible | Z50 Low Profile Led Holder | Part Number: 2213258-1 | Internal Number: 2213258-1 | TE Connectivity | TE Store |
Z50 LED array holder, low profile 2121 | RS |
LED Holder Polyethylene Terephthalate 300VDC Natural/White | Avnet America |
Z50 LED array holder, low profile 2121 | TE Connectivity 2213258-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2213258-1?
Additional datasheets, footprints and schematics for 2213258-1 are listed on our Part Details page. You can also find images and similar parts to 2213258-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213258-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213258-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213258-1 fall under?
The 2213258-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213258-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213258-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213258-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213258-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213258-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213258-1 often in real-time on the comparison pages.
What if I can't find stock of 2213258-1?
You can fill out our help required form which you can use to request a quote for 2213258-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.