Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.84
|
6,399
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
12,116
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
10,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
4,207
in stock
|
Buy Now | |
RS
from US$1.11
|
2,944
in stock
|
Buy Now | |
TE Store
from US$0.73
|
1,912
in stock
|
Buy Now | |
Farnell
from US$0.91
|
1,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
569
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
377
in stock
|
Buy Now | |
element14
from US$0.84
|
377
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,160
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now |
LED Family | LUXEON K, LUXEON CoB 1203, X13, 2PHM30x, LUXEON CoB 1202, Mega Zenigata, CXA 25xx, LUXEON CoB 1204, LUXEON CoB 1208, LC026B, SDWx2F1C, LUXEON CoB 1205, LC040B, CXA 18xx, SDWx3F1C, L PACKAGE, X19, CLL030/032 |
---|---|
Optics Alignment | Yes |
Connector Mounting Type | Fixing Screw |
用途 | Z50 Holder Series |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | NICHIA, Edison Opto, Osram Opto, Samsung, Citizen, CREE, Sharp, Lumileds |
Sealable | No |
Product Type | Z50 Optic Clip |
Operating Temperature Range | -40 – 105°C |
Z50 OPTIC CLIP TYPE 1 | TTI Europe |
LUMAWISE LED Holder Reflector Optics Retaining Clip for LEDIL | Future Electronics |
Z50 LED array holder Optic clip type 1 | RS |
LUMAWISE LED HOLDER OPTIC CLIP Z50 TYPE1 Compatible LED: Sharp Mega Zenigata X13 Seoul SDWx3F1C Lumileds LUXEON K Cree CXA 18xx Edison Opto 2PHM30x Lumileds LUXEON CoB 1202 Samsung LC026B Lumileds LUXEON CoB 1205 Samsung LC040B Lumileds LUXEON CoB 1208 Lumileds LUXEON CoB 1203 Seoul SDWX2F1C Cree CXA 25xx X19 Lumileds LUXEON CoB 1204 Lighting Connector Features Included: Enables Zhaga Compatibility Optic Compatible Operating Temperature Range: -40 – 105 °C Sharp Mega Zenigata Enables Zhaga Compatibility | Lumawise Led Holder | Part Number: 2213194-1 | Internal Number: 2213194-1 | TE Connectivity | TE Store |
COB LED HOLDER, CLIP, 46.7MM | Farnell |
Connector: LED holder | Transfer Multisort Elektronik |
Optic Clip, Led Holder, 46.7Mm | Newark Electronics |
OPTIC CLIP, LED HOLDER, 46.7MM | element14 |
Optic Clip For Z50 Holder Series | Avnet Abacus |
Z50 LED array holder Optic clip type 1 | TE Connectivity 2213194-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2213194-1?
Additional datasheets, footprints and schematics for 2213194-1 are listed on our Part Details page. You can also find images and similar parts to 2213194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213194-1 fall under?
The 2213194-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213194-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213194-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Future Electronics, Chip One Stop and RS have stock available or on a lead time for 2213194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213194-1 often in real-time on the comparison pages.
What if I can't find stock of 2213194-1?
You can fill out our help required form which you can use to request a quote for 2213194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.