Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Fabrication | Stamped & Formed |
Contact Retention Within Housing | With |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 10.25mm |
Pass-Through Hole Size | .169 x .307 in, 4.3 x 7.8 mm |
Connector Width | .42in, 10.67mm |
Connector Height | .4035in, 10.25mm |
Connector Length | .295in, 7.5mm |
Operating Voltage | 400VDC, 400VAC |
Mating Entry Location | Bottom |
Centerline (Pitch) | .129in, 3.3mm |
Housing Color | Natural |
Housing Material | Thermoplastic |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977, C22.2 No. 182.3-M1987 |
UL File Number | E28476 |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Power |
実装方法 | Reel |
Packaging Quantity | 350 |
Packaging Method | Reel |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Poke-In |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
02P LUMAWISE IPI SMT W2B | TTI Europe |
Assembly, IPI Connector 22-18GA w/o cap Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .12 in Centerline (Pitch): 3.3 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 2 .12" 3.3 mm | Poke-In Connector | Part Number: 2213189-1 | Internal Number: 2213189-1 | .12" | TE Connectivity | TE Store |
Connector, Inverted Poke In, 2 Position, 22-18Awg | Newark Electronics |
AWG 22-18 Inverted Board to Board Card Edge Uncovered Poke In Connector | Future Electronics |
Conn Wire to Board HDR 2 POS 3.3mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2213189-1?
Additional datasheets, footprints and schematics for 2213189-1 are listed on our Part Details page. You can also find images and similar parts to 2213189-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213189-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213189-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213189-1 fall under?
The 2213189-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213189-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213189-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213189-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213189-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2213189-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213189-1 often in real-time on the comparison pages.
What if I can't find stock of 2213189-1?
You can fill out our help required form which you can use to request a quote for 2213189-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.