Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
700
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Philips Lumileds LUXEON-K 12 & 16 LED Array Families |
---|---|
External Diameter | 44mm |
External Length | - |
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Holder |
LED Lighting Mt.ing Accessories Z50 LED Holder | Rapid Electronics |
TE Connectivity LUMAWISE LED HOLDER Z50 LOW PRO LUXEON K LED Lighting Mounting Accessories Z50 LED Holder Low Profile LU | Distrelec |
COB LED HOLDER, SOCKET, 44MM | Farnell |
Lumawise Led Holder Z50 Low Pro Luxeon K |Amp Te Connectivity 2213134-1 | Newark Electronics |
2213134-1 LED Holder for Lumileds LUXEON K 44 (Dia.) x 3.4mm | TE Connectivity 2213134-1 | RS Americas |
LUMAWISE LED HOLDER, 12 & 16 LUXEON-K LED ARRAY | element14 |
LED Holder For Philips Lumileds LUXEON K LED | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2213134-1?
Additional datasheets, footprints and schematics for 2213134-1 are listed on our Part Details page. You can also find images and similar parts to 2213134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213134-1 fall under?
The 2213134-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2213134-1 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213134-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2213134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213134-1 often in real-time on the comparison pages.
What if I can't find stock of 2213134-1?
You can fill out our help required form which you can use to request a quote for 2213134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.