Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Construction | PVC Stranded |
Keyed | No |
Configuration | Double-Ended |
Overall Outside Cable Diameter | .3in, 7.5mm |
Wire Size | .129mm², 26AWG |
Flammability Rating | Non-Plenum (CM Rated) |
Halogen Free | No |
Cable Assembly Length | 6.5617ft, 2m |
実装方法 | Bag |
Sales Region | Latin America, Asia, North America, EMEA, Australia/New Zealand |
Performance Category | Cat 5e |
Boot | With |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Shielded | Yes |
Connector Type (End B) | Plug |
Connector Type (End A) | Plug |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CABLE ASSY ETHERNET+POWER- 2M, SHLD | Farnell |
Where can I find additional details, specifications and documents for a 2213121-1?
Additional datasheets, footprints and schematics for 2213121-1 are listed on our Part Details page. You can also find images and similar parts to 2213121-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213121-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213121-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213121-1 fall under?
The 2213121-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2213121-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213121-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213121-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213121-1 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 2213121-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213121-1 often in real-time on the comparison pages.
What if I can't find stock of 2213121-1?
You can fill out our help required form which you can use to request a quote for 2213121-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.