Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.73 |
No stock
|
Buy Now | |
RS Americas | US$0.23 |
1,595
|
Buy Now | |
Heilind Electronics | US$0.21 |
1,143
|
Buy Now | |
Heilind Electronics Asia | US$0.21 |
267
|
Buy Now | |
Transfer Multisort Elektronik | US$5.81 |
55
|
Buy Now | |
Future Electronics | US$0.10 |
53
|
Buy Now | |
Newark Electronics | US$0.78 |
-
|
Buy Now | |
element14 | US$1.06 |
-
|
Buy Now | |
Carlton-Bates | US$0.13 |
-
|
Buy Now | |
Sager | US$39.74 |
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 38.1mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM | element14 |
Where can I find additional details, specifications and documents for a 2213?
Additional datasheets, footprints and schematics for 2213 are listed on our Part Details page. You can also find images and similar parts to 2213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213 fall under?
The 2213 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2213 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 2213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213 often in real-time on the comparison pages.
What if I can't find stock of 2213?
You can fill out our help required form which you can use to request a quote for 2213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.