2212S-09SG-85 Connectors by Multicomp

CONNECTOR RCPT 9POS 2.54MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
4,795
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
5,860
in stock
Buy Now
Logo for element14
element14
from US$0.19
4,795
in stock
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 9Contacts
Gender Receptacle
Product Range -
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2019)


2212S-09SG-85 Board-To-Board Connectors by Multicomp Pro

CONNECTOR, RCPT, 9POS, 2.54MMContact

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 9Contacts
Gender Receptacle
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

Conn, Rcpt, 9Pos, 1Row, 2.54Mm | Newark Electronics
CONNECTOR, RCPT, 9POS, 2.54MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2212S-09SG-85?

Additional datasheets, footprints and schematics for 2212S-09SG-85 are listed on our Part Details page. You can also find images and similar parts to 2212S-09SG-85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2212S-09SG-85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2212S-09SG-85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2212S-09SG-85 fall under?

The 2212S-09SG-85 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2212S-09SG-85 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2212S-09SG-85 you can contact the distributor directly for product support, shipping queries etc.

Is the 2212S-09SG-85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2212S-09SG-85 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2212S-09SG-85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2212S-09SG-85 often in real-time on the comparison pages.

What if I can't find stock of 2212S-09SG-85?

You can fill out our help required form which you can use to request a quote for 2212S-09SG-85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay