Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Row-to-Row Spacing | .827in, 21mm |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Retention | With |
Panel Thickness | 1.5 – 1.78mm, .59 – .7in |
Width | 38.75mm, 1.526in |
Height | 42mm, 1.654in |
Length | 2.992in, 76mm |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 9.84in, 250mm |
Housing Material | Polyester GF |
Housing Color | Black |
Cable Exit Angle | Straight |
Circuit Identification Feature | Without |
Agency/Standard Number | UL 1977 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Certified |
VDE Tested | No |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Blindmate |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Connector System | Wire-to-Panel |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Sealable | No |
Wire Type | Stranded |
Wire/Cable Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RECEPTACLE HOUSING, 6POS, THERMOPLASTIC | Farnell |
Where can I find additional details, specifications and documents for a 2212311-1?
Additional datasheets, footprints and schematics for 2212311-1 are listed on our Part Details page. You can also find images and similar parts to 2212311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2212311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2212311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2212311-1 fall under?
The 2212311-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2212311-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2212311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2212311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2212311-1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 2212311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2212311-1 often in real-time on the comparison pages.
What if I can't find stock of 2212311-1?
You can fill out our help required form which you can use to request a quote for 2212311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.