Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 3.302mm, .13in |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 22 |
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Contact Size | 16, 20, 12 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 35in, 35mm |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector,socket,mini Drawer, Pcb |Elcon Te Connectivity 2212041-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2212041-1?
Additional datasheets, footprints and schematics for 2212041-1 are listed on our Part Details page. You can also find images and similar parts to 2212041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2212041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2212041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2212041-1 fall under?
The 2212041-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2212041-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2212041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2212041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2212041-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2212041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2212041-1 often in real-time on the comparison pages.
What if I can't find stock of 2212041-1?
You can fill out our help required form which you can use to request a quote for 2212041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.